Quantum Storage Systems Open Wire Shelving, 6Shelves, 15Bin, Yel; Shelving Unit Type Quantum Storage WR6-973YL

Description
OPEN WIRE SHELVING, 6SHELVES, 15BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:30"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 15BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:30"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 15Bin, Yel; Shelving Unit Type Quantum Storage - 44AC8240 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 15Bin, Yel; Shelving Unit Type Quantum Storage
44AC8240
Open Wire Shelving, 6Shelves, 15Bin, Yel; Shelving Unit Type Quantum Storage 44AC8240
OPEN WIRE SHELVING, 6SHELVES, 15BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:30"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 15BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:30"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8240
Product Name Open Wire Shelving, 6Shelves, 15Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 700 lbs (317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
Server Racks - 2387225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details