Quantum Storage Systems Open Wire Shelving, 6Shelves, 15Bin, Red; Shelving Unit Type Quantum Storage WR6-973RD

Description
OPEN WIRE SHELVING, 6SHELVES, 15BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:30"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 15BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:30"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 15Bin, Red; Shelving Unit Type Quantum Storage - 44AC8239 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 15Bin, Red; Shelving Unit Type Quantum Storage
44AC8239
Open Wire Shelving, 6Shelves, 15Bin, Red; Shelving Unit Type Quantum Storage 44AC8239
OPEN WIRE SHELVING, 6SHELVES, 15BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:30"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 15BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:30"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8239
Product Name Open Wire Shelving, 6Shelves, 15Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 700 lbs (317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 7870326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 13.78 inch (350 mm)
View Details
Wall-mounted storage - WM57-2472 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details