Quantum Storage Systems Open Wire Shelving, 6Shelves, 15Bin, Blu; Shelving Unit Type Quantum Storage WR6-973BL

Description
OPEN WIRE SHELVING, 6SHELVES, 15BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:30"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 15BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:30"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 15Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8238 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 15Bin, Blu; Shelving Unit Type Quantum Storage
44AC8238
Open Wire Shelving, 6Shelves, 15Bin, Blu; Shelving Unit Type Quantum Storage 44AC8238
OPEN WIRE SHELVING, 6SHELVES, 15BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:30"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 15BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:30"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8238
Product Name Open Wire Shelving, 6Shelves, 15Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 700 lbs (317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5153S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 473865 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details