Quantum Storage Systems Open Wire Shelving, 6Shelves, 13Bin, Yel; Shelving Unit Type Quantum Storage WR6-973974YL

Description
OPEN WIRE SHELVING, 6SHELVES, 13BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:30"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 13BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:30"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 13Bin, Yel; Shelving Unit Type Quantum Storage - 44AC8243 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 13Bin, Yel; Shelving Unit Type Quantum Storage
44AC8243
Open Wire Shelving, 6Shelves, 13Bin, Yel; Shelving Unit Type Quantum Storage 44AC8243
OPEN WIRE SHELVING, 6SHELVES, 13BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:30"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 13BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:30"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8243
Product Name Open Wire Shelving, 6Shelves, 13Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 700 lbs (317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE3026 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Vented One Space Four Post Rack Shelf - ER-S1U4P - Video Mount Products
Specs
Type Shelving
Depth 25.2 inch (640 mm)
Length 1.75 inch (44.45 mm)
View Details