Quantum Storage Systems Open Wire Shelving, 6Shelves, 13Bin, Red; Shelving Unit Type Quantum Storage WR6-973974RD

Description
OPEN WIRE SHELVING, 6SHELVES, 13BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:30"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 13BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:30"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 13Bin, Red; Shelving Unit Type Quantum Storage - 44AC8242 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 13Bin, Red; Shelving Unit Type Quantum Storage
44AC8242
Open Wire Shelving, 6Shelves, 13Bin, Red; Shelving Unit Type Quantum Storage 44AC8242
OPEN WIRE SHELVING, 6SHELVES, 13BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:30"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 13BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:30"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8242
Product Name Open Wire Shelving, 6Shelves, 13Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 700 lbs (317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details