Quantum Storage Systems Open Wire Shelving, 6Shelves, 10Bin, Yel; Shelving Unit Type Quantum Storage WR6-954YL

Description
OPEN WIRE SHELVING, 6SHELVES, 10BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 10BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 10Bin, Yel; Shelving Unit Type Quantum Storage - 44AC8237 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 10Bin, Yel; Shelving Unit Type Quantum Storage
44AC8237
Open Wire Shelving, 6Shelves, 10Bin, Yel; Shelving Unit Type Quantum Storage 44AC8237
OPEN WIRE SHELVING, 6SHELVES, 10BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 10BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8237
Product Name Open Wire Shelving, 6Shelves, 10Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 2559008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 6615 lbs (3000 kg)
Depth 43.31 inch (1100 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details