Quantum Storage Systems Open Wire Shelving, 6Shelves, 13Bin, Blu; Shelving Unit Type Quantum Storage WR6-953954BL

Description
OPEN WIRE SHELVING, 6SHELVES, 13BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 13BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 13Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8232 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 13Bin, Blu; Shelving Unit Type Quantum Storage
44AC8232
Open Wire Shelving, 6Shelves, 13Bin, Blu; Shelving Unit Type Quantum Storage 44AC8232
OPEN WIRE SHELVING, 6SHELVES, 13BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 13BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8232
Product Name Open Wire Shelving, 6Shelves, 13Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details