Quantum Storage Systems Wire Shelving, 6Shelves, 15Bins, Ivory; Shelving Unit Type Quantum Storage WR6-36-1236-109IV

Description
WIRE SHELVING, 6SHELVES, 15BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:36"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
WIRE SHELVING, 6SHELVES, 15BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:36"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 6Shelves, 15Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8226 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 6Shelves, 15Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8226
Wire Shelving, 6Shelves, 15Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8226
WIRE SHELVING, 6SHELVES, 15BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:36"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, 6SHELVES, 15BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:36"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8226
Product Name Wire Shelving, 6Shelves, 15Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details