OPEN WIRE SHELVING, 6SHELVES, 15BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:36"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 44AC8225 |
| Product Name | Open Wire Shelving, 6Shelves, 15Bin, Grn; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving; Wire |
| Shelving/Racking Options | Open |
| Capacity | 800 lbs (363 kg) |