Quantum Storage Systems Open Wire Shelving, 6Shelves, 20Bin, Red; Shelving Unit Type Quantum Storage WR6-36-1236-107RD

Description
OPEN WIRE SHELVING, 6SHELVES, 20BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:36"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 20BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:36"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 20Bin, Red; Shelving Unit Type Quantum Storage - 44AC8221 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 20Bin, Red; Shelving Unit Type Quantum Storage
44AC8221
Open Wire Shelving, 6Shelves, 20Bin, Red; Shelving Unit Type Quantum Storage 44AC8221
OPEN WIRE SHELVING, 6SHELVES, 20BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:36"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 20BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:36"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8221
Product Name Open Wire Shelving, 6Shelves, 20Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3024 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Open Shelving, 4Shelves, 12Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8899 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details