Quantum Storage Systems Open Wire Shelving, 6Shelves, 20Bin, Blk; Shelving Unit Type Quantum Storage WR6-36-1236-107BK

Description
OPEN WIRE SHELVING, 6SHELVES, 20BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:36"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 20BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:36"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 20Bin, Blk; Shelving Unit Type Quantum Storage - 44AC8217 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 20Bin, Blk; Shelving Unit Type Quantum Storage
44AC8217
Open Wire Shelving, 6Shelves, 20Bin, Blk; Shelving Unit Type Quantum Storage 44AC8217
OPEN WIRE SHELVING, 6SHELVES, 20BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:36"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 20BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:36"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8217
Product Name Open Wire Shelving, 6Shelves, 20Bin, Blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 14.02 inch (356 mm)
View Details
Mini-Racking - SRE5057S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details