Quantum Storage Systems Open Wire Shelving, 6Shelves, 25Bin, Blk; Shelving Unit Type Quantum Storage WR6-36-1236-102CO

Description
OPEN WIRE SHELVING, 6SHELVES, 25BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:25; Height:36"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 25BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:25; Height:36"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 25Bin, Blk; Shelving Unit Type Quantum Storage - 42AC7429 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 25Bin, Blk; Shelving Unit Type Quantum Storage
42AC7429
Open Wire Shelving, 6Shelves, 25Bin, Blk; Shelving Unit Type Quantum Storage 42AC7429
OPEN WIRE SHELVING, 6SHELVES, 25BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:25; Height:36"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 25BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:25; Height:36"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7429
Product Name Open Wire Shelving, 6Shelves, 25Bin, Blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE3007 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details