Quantum Storage Systems Open Wire Shelving, 6Shelves, 40Bin, Grn; Shelving Unit Type Quantum Storage WR6-36-1236-101GN

Description
OPEN WIRE SHELVING, 6SHELVES, 40BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:36"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 40BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:36"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 40Bin, Grn; Shelving Unit Type Quantum Storage - 44AC8207 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 40Bin, Grn; Shelving Unit Type Quantum Storage
44AC8207
Open Wire Shelving, 6Shelves, 40Bin, Grn; Shelving Unit Type Quantum Storage 44AC8207
OPEN WIRE SHELVING, 6SHELVES, 40BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:36"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 40BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:36"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8207
Product Name Open Wire Shelving, 6Shelves, 40Bin, Grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2878085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 5.12 inch (130 mm)
Width 8.27 inch (210 mm)
View Details
Record storage - SRD8006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details