Quantum Storage Systems Open Wire Shelving, 6Shelves, 20Bin, Yel; Shelving Unit Type Quantum Storage WR6-265YL

Description
OPEN WIRE SHELVING, 6SHELVES, 20BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 20BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 20Bin, Yel; Shelving Unit Type Quantum Storage - 44AC8204 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 20Bin, Yel; Shelving Unit Type Quantum Storage
44AC8204
Open Wire Shelving, 6Shelves, 20Bin, Yel; Shelving Unit Type Quantum Storage 44AC8204
OPEN WIRE SHELVING, 6SHELVES, 20BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 20BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8204
Product Name Open Wire Shelving, 6Shelves, 20Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 12.6 inch (320 mm)
Length 39.37 inch (1000 mm)
View Details
Open shelving - SRE1033 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details