Quantum Storage Systems Open Wire Shelving, 6Shelves, 20Bin, Clr; Shelving Unit Type Quantum Storage WR6-265CL

Description
OPEN WIRE SHELVING, 6SHELVES, 20BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 6SHELVES, 20BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features six shelves and includes 20 transparent bins for organized storage. It has a height of 74 inches, a width of 18 inches, and a length of 36 inches. Constructed from steel, this shelving unit has a load capacity of 800 pounds, making it suitable for heavy-duty applications. The product is also RoHS compliant, ensuring it meets environmental standards. This shelving unit is designed for efficient storage solutions in various settings, including warehouses and workshops.

Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features six shelves and includes 20 transparent bins for organized storage. It has a height of 74 inches, a width of 18 inches, and a length of 36 inches. Constructed from steel, this shelving unit has a load capacity of 800 pounds, making it suitable for heavy-duty applications. The product is also RoHS compliant, ensuring it meets environmental standards. This shelving unit is designed for efficient storage solutions in various settings, including warehouses and workshops.

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 20Bin, Clr; Shelving Unit Type Quantum Storage - 42AC7423 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 20Bin, Clr; Shelving Unit Type Quantum Storage
42AC7423
Open Wire Shelving, 6Shelves, 20Bin, Clr; Shelving Unit Type Quantum Storage 42AC7423
OPEN WIRE SHELVING, 6SHELVES, 20BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 20BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:74"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7423
Product Name Open Wire Shelving, 6Shelves, 20Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Closed shelving - SRE2450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details