Quantum Storage Systems Wire Shelving, 6Shelves, 15Bins, Ivory; Shelving Unit Type Quantum Storage WR6-260IV

Description
WIRE SHELVING, 6SHELVES, 15BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 6SHELVES, 15BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 6Shelves, 15Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8196 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 6Shelves, 15Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8196
Wire Shelving, 6Shelves, 15Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8196
WIRE SHELVING, 6SHELVES, 15BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

WIRE SHELVING, 6SHELVES, 15BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8196
Product Name Wire Shelving, 6Shelves, 15Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
PCB Holders - 2472659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details