Quantum Storage Systems Open Wire Shelving, 6Shelves, 15Bin, Grn; Shelving Unit Type Quantum Storage WR6-260GN

Description
OPEN WIRE SHELVING, 6SHELVES, 15BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 15BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 15Bin, Grn; Shelving Unit Type Quantum Storage - 44AC8195 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 15Bin, Grn; Shelving Unit Type Quantum Storage
44AC8195
Open Wire Shelving, 6Shelves, 15Bin, Grn; Shelving Unit Type Quantum Storage 44AC8195
OPEN WIRE SHELVING, 6SHELVES, 15BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 15BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:15; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8195
Product Name Open Wire Shelving, 6Shelves, 15Bin, Grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2498132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.3150 inch (8 mm)
Width 0.3150 inch (8 mm)
View Details
Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details