Quantum Storage Systems Open Wire Shelving, 6Shelves, 13Bin, Grn; Shelving Unit Type Quantum Storage WR6-13-MIXGN

Description
OPEN WIRE SHELVING, 6SHELVES, 13BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 6SHELVES, 13BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 13Bin, Grn; Shelving Unit Type Quantum Storage - 44AC8186 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 13Bin, Grn; Shelving Unit Type Quantum Storage
44AC8186
Open Wire Shelving, 6Shelves, 13Bin, Grn; Shelving Unit Type Quantum Storage 44AC8186
OPEN WIRE SHELVING, 6SHELVES, 13BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 13BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8186
Product Name Open Wire Shelving, 6Shelves, 13Bin, Grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2749998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Wall-mounted storage - WM57-2424 - Rousseau Metal Inc.
Specs
Category Industrial
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details