Quantum Storage Systems Open Wire Shelving, 6Shelves, 13Bin, Blu; Shelving Unit Type Quantum Storage WR6-13-MIXBL

Description
OPEN WIRE SHELVING, 6SHELVES, 13BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 6SHELVES, 13BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 6Shelves, 13Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8185 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 6Shelves, 13Bin, Blu; Shelving Unit Type Quantum Storage
44AC8185
Open Wire Shelving, 6Shelves, 13Bin, Blu; Shelving Unit Type Quantum Storage 44AC8185
OPEN WIRE SHELVING, 6SHELVES, 13BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes

OPEN WIRE SHELVING, 6SHELVES, 13BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:13; Height:74"; Width:18"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8185
Product Name Open Wire Shelving, 6Shelves, 13Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details