Quantum Storage Systems Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage WR54-3060P

Description
SHELVING, STARTER KIT, PROFORM, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:30"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
SHELVING, STARTER KIT, PROFORM, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:30"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Proform Shelving Starter Kit (part number 42AC7380) is a wire shelving unit designed for robust storage solutions. It features a height of 54 inches, a width of 30 inches, and a length of 60 inches, making it suitable for various applications. Constructed from steel, this shelving unit has a load capacity of 800 pounds, allowing for substantial weight support. The product is RoHS compliant, ensuring it meets environmental safety standards. This shelving kit includes four shelves and is ideal for organizing and storing items in industrial or commercial settings.

Datasheet Summary
Powered by GS/AI

The Proform Shelving Starter Kit (part number 42AC7380) is a wire shelving unit designed for robust storage solutions. It features a height of 54 inches, a width of 30 inches, and a length of 60 inches, making it suitable for various applications. Constructed from steel, this shelving unit has a load capacity of 800 pounds, allowing for substantial weight support. The product is RoHS compliant, ensuring it meets environmental safety standards. This shelving kit includes four shelves and is ideal for organizing and storing items in industrial or commercial settings.

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage - 42AC7380 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage
42AC7380
Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage 42AC7380
SHELVING, STARTER KIT, PROFORM, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:30"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, PROFORM, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:30"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7380
Product Name Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 23.62 inch (600 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details