Quantum Storage Systems Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage WR54-3042S

Description
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:30"; Length:42"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:30"; Length:42"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC7370 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
42AC7370
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 42AC7370
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:30"; Length:42"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:30"; Length:42"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7370
Product Name Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 473865 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details