The Solid Shelving Starter Kit from Newark, An Avnet Company, features a shelving unit type designed for robust storage solutions. This kit includes five shelves and four posts, providing a total height of 54 inches and a width of 24 inches with a length of 36 inches. Constructed from 18-gauge galvanized steel, the unit is designed to support a load capacity of up to 600 pounds. The shelving is RoHS compliant, ensuring it meets environmental standards. This product is suitable for various applications where durable and reliable shelving is required.
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 42AC7313 |
| Product Name | Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving |
| Capacity | 600 lbs (272 kg) |