Quantum Storage Systems Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage WR54-1854SG

Description
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:18"; Length:54"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Description
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:18"; Length:54"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Solid Shelving Starter Kit (part number 42AC7210) from Newark, An Avnet Company, includes four shelves and four posts, designed for robust storage solutions. Constructed from 18-gauge galvanized steel, this shelving unit is suitable for various applications where durability is essential. The unit has a height of 54 inches, a width of 18 inches, and a length of 54 inches, providing ample space for storage. It has a total load capacity of 600 pounds, making it capable of supporting heavy items. The product is RoHS compliant, ensuring it meets environmental standards. This shelving kit is ideal for engineers seeking a reliable and sturdy shelving solution for their projects.

Datasheet Summary
Powered by GS/AI

The Solid Shelving Starter Kit (part number 42AC7210) from Newark, An Avnet Company, includes four shelves and four posts, designed for robust storage solutions. Constructed from 18-gauge galvanized steel, this shelving unit is suitable for various applications where durability is essential. The unit has a height of 54 inches, a width of 18 inches, and a length of 54 inches, providing ample space for storage. It has a total load capacity of 600 pounds, making it capable of supporting heavy items. The product is RoHS compliant, ensuring it meets environmental standards. This shelving kit is ideal for engineers seeking a reliable and sturdy shelving solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC7210 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
42AC7210
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 42AC7210
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:18"; Length:54"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:18"; Length:54"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7210
Product Name Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Mobile shelving & Mini-Racking - SRE4005M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details