Quantum Storage Systems Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage WR54-1842SG

Description
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC7192 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
42AC7192
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 42AC7192
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7192
Product Name Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8051 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 75 inch (1905 mm)
View Details
Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details