Quantum Storage Systems Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage WR54-1830S

Description
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:18"; Length:30"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:18"; Length:30"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire Shelving Starter Kit from Newark, An Avnet Company, features a shelving unit type designed for versatile storage solutions. This kit includes four shelves and is constructed from stainless steel, ensuring durability and resistance to corrosion. The unit stands 54 inches tall, with a width of 18 inches and a length of 30 inches. It has a substantial load capacity of 800 pounds, making it suitable for heavy-duty applications. The product is also RoHS compliant, indicating it meets environmental safety standards. This shelving unit is ideal for engineers seeking reliable and robust storage options for various projects.

Datasheet Summary
Powered by GS/AI

The Wire Shelving Starter Kit from Newark, An Avnet Company, features a shelving unit type designed for versatile storage solutions. This kit includes four shelves and is constructed from stainless steel, ensuring durability and resistance to corrosion. The unit stands 54 inches tall, with a width of 18 inches and a length of 30 inches. It has a substantial load capacity of 800 pounds, making it suitable for heavy-duty applications. The product is also RoHS compliant, indicating it meets environmental safety standards. This shelving unit is ideal for engineers seeking reliable and robust storage options for various projects.

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC7172 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
42AC7172
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 42AC7172
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:18"; Length:30"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:18"; Length:30"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7172
Product Name Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 436112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details