Quantum Storage Systems Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage WR54-1830S-5

Description
WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:18"; Length:30"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:18"; Length:30"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage - 42AC7173 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
42AC7173
Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage 42AC7173
WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:18"; Length:30"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:54"; Width:18"; Length:30"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7173
Product Name Wire Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details