Quantum Storage Systems Open Wire Shelving, Starter Kit/5Shelves; Shelving Unit Type Quantum Storage WR54-1460S-5

Description
OPEN WIRE SHELVING, STARTER KIT/5SHELVES; Shelving Unit Type:Open Wire Shelving; Height:54"; Width:14"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, STARTER KIT/5SHELVES; Shelving Unit Type:Open Wire Shelving; Height:54"; Width:14"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, Starter Kit/5Shelves; Shelving Unit Type Quantum Storage - 42AC7149 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, Starter Kit/5Shelves; Shelving Unit Type Quantum Storage
42AC7149
Open Wire Shelving, Starter Kit/5Shelves; Shelving Unit Type Quantum Storage 42AC7149
OPEN WIRE SHELVING, STARTER KIT/5SHELVES; Shelving Unit Type:Open Wire Shelving; Height:54"; Width:14"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, STARTER KIT/5SHELVES; Shelving Unit Type:Open Wire Shelving; Height:54"; Width:14"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7149
Product Name Open Wire Shelving, Starter Kit/5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1034 lbs (469 kg)
Depth 35.43 inch (900 mm)
View Details
Mobile shelving & Mini-Racking - SRE4539WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details