Quantum Storage Systems Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage WR5-995RD

Description
OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:36"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Hulk RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:36"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features five shelves and eight red bins, designed for efficient storage and organization. Each shelf has a load capacity of 600 pounds, making it suitable for heavy-duty applications. The unit is constructed from steel, ensuring durability and stability. With dimensions of 86 inches in height, 36 inches in width, and 48 inches in length, it provides ample storage space while maintaining a compact footprint. This shelving unit is part of the Quantum Storage range and is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features five shelves and eight red bins, designed for efficient storage and organization. Each shelf has a load capacity of 600 pounds, making it suitable for heavy-duty applications. The unit is constructed from steel, ensuring durability and stability. With dimensions of 86 inches in height, 36 inches in width, and 48 inches in length, it provides ample storage space while maintaining a compact footprint. This shelving unit is part of the Quantum Storage range and is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage - 44AC8179 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage
44AC8179
Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage 44AC8179
OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:36"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:36"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8179
Product Name Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details