Quantum Storage Systems Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage WR5-975RD

Description
OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:30"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:30"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage - 44AC8173 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage
44AC8173
Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage 44AC8173
OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:30"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:30"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8173
Product Name Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 700 lbs (317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open shelving - SRE3017 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Racks - 1863319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details