Quantum Storage Systems Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage WR5-975BL

Description
OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:30"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:30"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage - 44AC8172 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage
44AC8172
Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage 44AC8172
OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:30"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:30"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:700lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8172
Product Name Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 700 lbs (317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 223764 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 17.95 inch (456 mm)
Width 19.02 inch (483 mm)
View Details
Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details