OPEN WIRE SHELVING, 5SHELVES, 8BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:24"; Length:42"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 44AC8171 |
| Product Name | Open Wire Shelving, 5Shelves, 8Bins, Yel; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving; Wire |
| Shelving/Racking Options | Open |
| Capacity | 800 lbs (363 kg) |