Quantum Storage Systems Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage WR5-955RD

Description
OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:24"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:24"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage - 44AC8170 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage
44AC8170
Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage 44AC8170
OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:24"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 8BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:24"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8170
Product Name Open Wire Shelving, 5Shelves, 8Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 1863002 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 6.89 inch (175 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details