Quantum Storage Systems Open Wire Shelving, 5Shelves, 8Bins, Clr; Shelving Unit Type Quantum Storage WR5-955CL

Description
OPEN WIRE SHELVING, 5SHELVES, 8BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:24"; Length:42"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 8BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:24"; Length:42"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 8Bins, Clr; Shelving Unit Type Quantum Storage - 42AC7075 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 8Bins, Clr; Shelving Unit Type Quantum Storage
42AC7075
Open Wire Shelving, 5Shelves, 8Bins, Clr; Shelving Unit Type Quantum Storage 42AC7075
OPEN WIRE SHELVING, 5SHELVES, 8BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:24"; Length:42"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 8BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:24"; Length:42"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7075
Product Name Open Wire Shelving, 5Shelves, 8Bins, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details