Quantum Storage Systems Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage WR5-955BL

Description
OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:24"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:24"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage - 44AC8169 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage
44AC8169
Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage 44AC8169
OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:24"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:24"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Hulk RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8169
Product Name Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Open shelving - SRE1032 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details