Quantum Storage Systems Open Wire Shelving, 5Shelves, 8Bin, Grey; Shelving Unit Type Quantum Storage WR5-700GY

Description
OPEN WIRE SHELVING, 5SHELVES, 8BIN, GREY; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:42"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 8BIN, GREY; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:42"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 8Bin, Grey; Shelving Unit Type Quantum Storage - 44AC8163 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 8Bin, Grey; Shelving Unit Type Quantum Storage
44AC8163
Open Wire Shelving, 5Shelves, 8Bin, Grey; Shelving Unit Type Quantum Storage 44AC8163
OPEN WIRE SHELVING, 5SHELVES, 8BIN, GREY; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:42"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 8BIN, GREY; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:42"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8163
Product Name Open Wire Shelving, 5Shelves, 8Bin, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Rack Rails - 2228334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 215 lbs (97.3 kg)
Depth 19.49 inch (495 mm)
View Details
Open shelving - SRE1002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details