Quantum Storage Systems Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage WR5-600GY

Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:74"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:74"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage - 44AC8156 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage
44AC8156
Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage 44AC8156
OPEN WIRE SHELVING, 5SHELVES, 12BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:74"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 12BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:74"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8156
Product Name Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Rails - 1953222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details