Quantum Storage Systems Open Wire Shelving, 5Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage WR5-600BL

Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8155 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage
44AC8155
Open Wire Shelving, 5Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage 44AC8155
OPEN WIRE SHELVING, 5SHELVES, 12BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 12BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8155
Product Name Open Wire Shelving, 5Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details