Quantum Storage Systems Open Wire Shelving, 5Shelves, 10Bin, Red; Shelving Unit Type Quantum Storage WR5-600800RD

Description
OPEN WIRE SHELVING, 5SHELVES, 10BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 5SHELVES, 10BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 10Bin, Red; Shelving Unit Type Quantum Storage - 44AC8160 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 10Bin, Red; Shelving Unit Type Quantum Storage
44AC8160
Open Wire Shelving, 5Shelves, 10Bin, Red; Shelving Unit Type Quantum Storage 44AC8160
OPEN WIRE SHELVING, 5SHELVES, 10BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 10BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:10; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Giant Stack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8160
Product Name Open Wire Shelving, 5Shelves, 10Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Record storage - SRD8051 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details