Quantum Storage Systems Open Wire Shelving, 5Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage WR5-533RD

Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:74"; Width:18"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:74"; Width:18"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage - 44AC8148 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage
44AC8148
Open Wire Shelving, 5Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage 44AC8148
OPEN WIRE SHELVING, 5SHELVES, 12BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:74"; Width:18"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 12BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:74"; Width:18"; Length:42"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8148
Product Name Open Wire Shelving, 5Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Storage Racking - 230239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 88.2 lbs (40 kg)
Depth 10.63 inch (270 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details