Quantum Storage Systems Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage WR5-39-1236-209CL

Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage - 42AC7063 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage
42AC7063
Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage 42AC7063
OPEN WIRE SHELVING, 5SHELVES, 12BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 12BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7063
Product Name Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
PCB Holders - 2472659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details