OPEN WIRE SHELVING, 5SHELVES, 16BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 44AC8141 |
| Product Name | Open Wire Shelving, 5Shelves, 16Bin, Yel; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving; Wire |
| Shelving/Racking Options | Open |
| Capacity | 800 lbs (363 kg) |