Quantum Storage Systems Open Wire Shelving, 5Shelves, 16Bin, Red; Shelving Unit Type Quantum Storage WR5-39-1236-207RD

Description
OPEN WIRE SHELVING, 5SHELVES, 16BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 16BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 16Bin, Red; Shelving Unit Type Quantum Storage - 44AC8140 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 16Bin, Red; Shelving Unit Type Quantum Storage
44AC8140
Open Wire Shelving, 5Shelves, 16Bin, Red; Shelving Unit Type Quantum Storage 44AC8140
OPEN WIRE SHELVING, 5SHELVES, 16BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 16BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8140
Product Name Open Wire Shelving, 5Shelves, 16Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 35.43 inch (900 mm)
View Details
Closed shelving - SRE3025 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details