Quantum Storage Systems Open Wire Shelving, 5Shelves, 16Bin, Blu; Shelving Unit Type Quantum Storage WR5-39-1236-207BL

Description
OPEN WIRE SHELVING, 5SHELVES, 16BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 16BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 16Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8139 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 16Bin, Blu; Shelving Unit Type Quantum Storage
44AC8139
Open Wire Shelving, 5Shelves, 16Bin, Blu; Shelving Unit Type Quantum Storage 44AC8139
OPEN WIRE SHELVING, 5SHELVES, 16BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 16BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:16; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8139
Product Name Open Wire Shelving, 5Shelves, 16Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Closed shelving - SRE2002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details