Quantum Storage Systems Open Wire Shelving, 5Shelves, 20Bin, Blu; Shelving Unit Type Quantum Storage WR5-39-1236-202BL

Description
OPEN WIRE SHELVING, 5SHELVES, 20BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 20BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 20Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8136 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 20Bin, Blu; Shelving Unit Type Quantum Storage
44AC8136
Open Wire Shelving, 5Shelves, 20Bin, Blu; Shelving Unit Type Quantum Storage 44AC8136
OPEN WIRE SHELVING, 5SHELVES, 20BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 20BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:20; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8136
Product Name Open Wire Shelving, 5Shelves, 20Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 88.2 lbs (40 kg)
Depth 10.63 inch (270 mm)
View Details
Mobile shelving & Mini-Racking - SRE4527SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details