Quantum Storage Systems Open Wire Shelving, 5Shelves, 32Bin, Clr; Shelving Unit Type Quantum Storage WR5-39-1236-201CL

Description
OPEN WIRE SHELVING, 5SHELVES, 32BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 32BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 32Bin, Clr; Shelving Unit Type Quantum Storage - 42AC7057 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 32Bin, Clr; Shelving Unit Type Quantum Storage
42AC7057
Open Wire Shelving, 5Shelves, 32Bin, Clr; Shelving Unit Type Quantum Storage 42AC7057
OPEN WIRE SHELVING, 5SHELVES, 32BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 32BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7057
Product Name Open Wire Shelving, 5Shelves, 32Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE3015 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863006 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Open Shelving, 13Shelves, 48Bins, Grey; Shelving Unit Type Quantum Storage - 44AC8882 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details