Quantum Storage Systems Open Wire Shelving, 5Shelves, 32Bin, Blu; Shelving Unit Type Quantum Storage WR5-39-1236-201BL

Description
OPEN WIRE SHELVING, 5SHELVES, 32BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 32BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 32Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8133 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 32Bin, Blu; Shelving Unit Type Quantum Storage
44AC8133
Open Wire Shelving, 5Shelves, 32Bin, Blu; Shelving Unit Type Quantum Storage 44AC8133
OPEN WIRE SHELVING, 5SHELVES, 32BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 32BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8133
Product Name Open Wire Shelving, 5Shelves, 32Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - GT-C1170S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 331 lbs (150 kg)
Depth 37.99 inch (965 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details