Quantum Storage Systems Open Wire Shelving, 5Shelves, 8Bins, Grn; Shelving Unit Type Quantum Storage WR5-270GN

Description
OPEN WIRE SHELVING, 5SHELVES, 8BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 8BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 8Bins, Grn; Shelving Unit Type Quantum Storage - 44AC8129 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 8Bins, Grn; Shelving Unit Type Quantum Storage
44AC8129
Open Wire Shelving, 5Shelves, 8Bins, Grn; Shelving Unit Type Quantum Storage 44AC8129
OPEN WIRE SHELVING, 5SHELVES, 8BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 8BINS, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:74"; Width:18"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Ultra RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8129
Product Name Open Wire Shelving, 5Shelves, 8Bins, Grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details