Quantum Storage Systems Open Wire Shelving, 4Shelves, 9Bins, Yel; Shelving Unit Type Quantum Storage WR4-39-1236-809YL

Description
OPEN WIRE SHELVING, 4SHELVES, 9BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 4SHELVES, 9BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 4Shelves, 9Bins, Yel; Shelving Unit Type Quantum Storage - 44AC8126 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 4Shelves, 9Bins, Yel; Shelving Unit Type Quantum Storage
44AC8126
Open Wire Shelving, 4Shelves, 9Bins, Yel; Shelving Unit Type Quantum Storage 44AC8126
OPEN WIRE SHELVING, 4SHELVES, 9BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 4SHELVES, 9BINS, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8126
Product Name Open Wire Shelving, 4Shelves, 9Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with sliding panels - SRE1C-DC750102 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 2463393 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details