Quantum Storage Systems Open Wire Shelving, 4Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage WR4-39-1236-809RD

Description
OPEN WIRE SHELVING, 4SHELVES, 9BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 4SHELVES, 9BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 4Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage - 44AC8125 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 4Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage
44AC8125
Open Wire Shelving, 4Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage 44AC8125
OPEN WIRE SHELVING, 4SHELVES, 9BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 4SHELVES, 9BINS, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8125
Product Name Open Wire Shelving, 4Shelves, 9Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - GT-XHG0026S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 36 inch (914 mm)
View Details
PCB Holders - 2878085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 5.12 inch (130 mm)
Width 8.27 inch (210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details