Quantum Storage Systems Open Wire Shelving, 4Shelves, 9Bins, Clr; Shelving Unit Type Quantum Storage WR4-39-1236-809CL

Description
OPEN WIRE SHELVING, 4SHELVES, 9BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 4SHELVES, 9BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features four shelves and nine transparent bins, designed for efficient storage and organization. It has a height of 39 inches, a width of 12 inches, and a length of 36 inches. Constructed from steel, this shelving unit has a load capacity of 800 pounds, making it suitable for various storage needs. The product is RoHS compliant, ensuring it meets environmental standards. This shelving unit is ideal for engineers looking for a durable and versatile storage solution.

Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features four shelves and nine transparent bins, designed for efficient storage and organization. It has a height of 39 inches, a width of 12 inches, and a length of 36 inches. Constructed from steel, this shelving unit has a load capacity of 800 pounds, making it suitable for various storage needs. The product is RoHS compliant, ensuring it meets environmental standards. This shelving unit is ideal for engineers looking for a durable and versatile storage solution.

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 4Shelves, 9Bins, Clr; Shelving Unit Type Quantum Storage - 42AC7051 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 4Shelves, 9Bins, Clr; Shelving Unit Type Quantum Storage
42AC7051
Open Wire Shelving, 4Shelves, 9Bins, Clr; Shelving Unit Type Quantum Storage 42AC7051
OPEN WIRE SHELVING, 4SHELVES, 9BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 4SHELVES, 9BINS, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC7051
Product Name Open Wire Shelving, 4Shelves, 9Bins, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Mini-Racking - SRE5156S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details